Pulse Electronics Corporation Fixed Inductors PA5447.821NLT

Description
820nH Shielded Molded Inductor 8.5A 14mOhm Max Nonstandard
Request a Quote Datasheet
Description
820nH Shielded Molded Inductor 8.5A 14mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PA5447.821NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5447.821NLTTR-ND
Fixed Inductors 553-PA5447.821NLTTR-ND
820nH Shielded Molded Inductor 8.5A 14mOhm Max Nonstandard

820nH Shielded Molded Inductor 8.5A 14mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA5447.821NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
820nH Shielded Molded Inductor 8.5A 14mOhm Max Nonstandard

820nH Shielded Molded Inductor 8.5A 14mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA5447.821NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5447.821NLTCT-ND
Fixed Inductors 553-PA5447.821NLTCT-ND
820nH Shielded Molded Inductor 8.5A 14mOhm Max Nonstandard

820nH Shielded Molded Inductor 8.5A 14mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PA5447.821NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details