Pulse Electronics Corporation Fixed Inductors PA5447.331NLT

Description
330nH Shielded Molded Inductor 14A 5.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Molded Inductor 14A 5.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PA5447.331NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Molded Inductor 14A 5.8mOhm Max Nonstandard

330nH Shielded Molded Inductor 14A 5.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA5447.331NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5447.331NLTCT-ND
Fixed Inductors 553-PA5447.331NLTCT-ND
330nH Shielded Molded Inductor 14A 5.8mOhm Max Nonstandard

330nH Shielded Molded Inductor 14A 5.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA5447.331NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5447.331NLTTR-ND
Fixed Inductors 553-PA5447.331NLTTR-ND
330nH Shielded Molded Inductor 14A 5.8mOhm Max Nonstandard

330nH Shielded Molded Inductor 14A 5.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PA5447.331NLTDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2223JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1620226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 35
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details