Pulse Electronics Corporation Fixed Inductors PA5447.152NLT

Description
1.5µH Shielded Molded Inductor 6A 25.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Molded Inductor 6A 25.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PA5447.152NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5447.152NLTCT-ND
Fixed Inductors 553-PA5447.152NLTCT-ND
1.5µH Shielded Molded Inductor 6A 25.2mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 6A 25.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA5447.152NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 6A 25.2mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 6A 25.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA5447.152NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5447.152NLTTR-ND
Fixed Inductors 553-PA5447.152NLTTR-ND
1.5µH Shielded Molded Inductor 6A 25.2mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 6A 25.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PA5447.152NLTCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-626-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers