Pulse Electronics Corporation Common Mode Filter, 5A, Smd; Dc Current Rating Pulse Electronics PA4339.501NLT

Description
COMMON MODE FILTER, 5A, SMD; DC Current Rating:5A; Inductance:4µH; Product Range:PA4339.XXXNLT Series; Impedance:350ohm; Product Length:7mm; Product Width:6mm; Product Height:3.8mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 5A, SMD; DC Current Rating:5A; Inductance:4µH; Product Range:PA4339.XXXNLT Series; Impedance:350ohm; Product Length:7mm; Product Width:6mm; Product Height:3.8mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 5A, Smd; Dc Current Rating Pulse Electronics - 51AK2991 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 5A, Smd; Dc Current Rating Pulse Electronics
51AK2991
Common Mode Filter, 5A, Smd; Dc Current Rating Pulse Electronics 51AK2991
COMMON MODE FILTER, 5A, SMD; DC Current Rating:5A; Inductance:4µH; Product Range:PA4339.XXXNLT Series; Impedance:350ohm; Product Length:7mm; Product Width:6mm; Product Height:3.8mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 5A, SMD; DC Current Rating:5A; Inductance:4µH; Product Range:PA4339.XXXNLT Series; Impedance:350ohm; Product Length:7mm; Product Width:6mm; Product Height:3.8mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Filter, 5A, Smd; Dc Current Rating Pulse Electronics - 51AK2992 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 5A, Smd; Dc Current Rating Pulse Electronics
51AK2992
Common Mode Filter, 5A, Smd; Dc Current Rating Pulse Electronics 51AK2992
COMMON MODE FILTER, 5A, SMD; DC Current Rating:5A; Inductance:4µH; Product Range:PA4339.XXXNLT Series; Impedance:350ohm; Product Length:7mm; Product Width:6mm; Product Height:3.8mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 5A, SMD; DC Current Rating:5A; Inductance:4µH; Product Range:PA4339.XXXNLT Series; Impedance:350ohm; Product Length:7mm; Product Width:6mm; Product Height:3.8mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 51AK2991
Product Name Common Mode Filter, 5A, Smd; Dc Current Rating Pulse Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1660206 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details