Pulse Electronics Corporation Common Mode Filter, 2.5A, Smd; Dc Current Rating Pulse Electronics PA4339.132NLT

Description
COMMON MODE FILTER, 2.5A, SMD; DC Current Rating:2.5A; Inductance:9µH; Product Range:PA4339.XXXNLT Series; Impedance:1.3kohm; Product Length:7mm; Product Width:6mm; Product Height:3.8mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 2.5A, SMD; DC Current Rating:2.5A; Inductance:9µH; Product Range:PA4339.XXXNLT Series; Impedance:1.3kohm; Product Length:7mm; Product Width:6mm; Product Height:3.8mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 2.5A, Smd; Dc Current Rating Pulse Electronics - 51AK2990 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 2.5A, Smd; Dc Current Rating Pulse Electronics
51AK2990
Common Mode Filter, 2.5A, Smd; Dc Current Rating Pulse Electronics 51AK2990
COMMON MODE FILTER, 2.5A, SMD; DC Current Rating:2.5A; Inductance:9µH; Product Range:PA4339.XXXNLT Series; Impedance:1.3kohm; Product Length:7mm; Product Width:6mm; Product Height:3.8mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 2.5A, SMD; DC Current Rating:2.5A; Inductance:9µH; Product Range:PA4339.XXXNLT Series; Impedance:1.3kohm; Product Length:7mm; Product Width:6mm; Product Height:3.8mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Filter, 2.5A, Smd; Dc Current Rating Pulse Electronics - 51AK2989 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 2.5A, Smd; Dc Current Rating Pulse Electronics
51AK2989
Common Mode Filter, 2.5A, Smd; Dc Current Rating Pulse Electronics 51AK2989
COMMON MODE FILTER, 2.5A, SMD; DC Current Rating:2.5A; Inductance:9µH; Product Range:PA4339.XXXNLT Series; Impedance:1.3kohm; Product Length:7mm; Product Width:6mm; Product Height:3.8mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 2.5A, SMD; DC Current Rating:2.5A; Inductance:9µH; Product Range:PA4339.XXXNLT Series; Impedance:1.3kohm; Product Length:7mm; Product Width:6mm; Product Height:3.8mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 51AK2990
Product Name Common Mode Filter, 2.5A, Smd; Dc Current Rating Pulse Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB30Z - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
3-Phase Filters - 1-1609998-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 40 amps
View Details