Pulse Electronics Corporation Common Mode Filter, 3A, Smd; Dc Current Rating Pulse Electronics PA4339.102NLT

Description
COMMON MODE FILTER, 3A, SMD; DC Current Rating:3A; Inductance:8µH; Product Range:PA4339.XXXNLT Series; Impedance:1.02kohm; Product Length:7mm; Product Width:6mm; Product Height:3.8mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 3A, SMD; DC Current Rating:3A; Inductance:8µH; Product Range:PA4339.XXXNLT Series; Impedance:1.02kohm; Product Length:7mm; Product Width:6mm; Product Height:3.8mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 3A, Smd; Dc Current Rating Pulse Electronics - 51AK2987 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 3A, Smd; Dc Current Rating Pulse Electronics
51AK2987
Common Mode Filter, 3A, Smd; Dc Current Rating Pulse Electronics 51AK2987
COMMON MODE FILTER, 3A, SMD; DC Current Rating:3A; Inductance:8µH; Product Range:PA4339.XXXNLT Series; Impedance:1.02kohm; Product Length:7mm; Product Width:6mm; Product Height:3.8mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 3A, SMD; DC Current Rating:3A; Inductance:8µH; Product Range:PA4339.XXXNLT Series; Impedance:1.02kohm; Product Length:7mm; Product Width:6mm; Product Height:3.8mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Filter, 3A, Smd; Dc Current Rating Pulse Electronics - 51AK2988 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 3A, Smd; Dc Current Rating Pulse Electronics
51AK2988
Common Mode Filter, 3A, Smd; Dc Current Rating Pulse Electronics 51AK2988
COMMON MODE FILTER, 3A, SMD; DC Current Rating:3A; Inductance:8µH; Product Range:PA4339.XXXNLT Series; Impedance:1.02kohm; Product Length:7mm; Product Width:6mm; Product Height:3.8mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 3A, SMD; DC Current Rating:3A; Inductance:8µH; Product Range:PA4339.XXXNLT Series; Impedance:1.02kohm; Product Length:7mm; Product Width:6mm; Product Height:3.8mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 51AK2987
Product Name Common Mode Filter, 3A, Smd; Dc Current Rating Pulse Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-109-241-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
24Vdc 20A DIN rail mount buffer module - DBM20/E - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details