Pulse Electronics Corporation Common Mode Filter, 9A, Smd; Dc Current Rating Pulse Electronics PA4339.101NLT

Description
COMMON MODE FILTER, 9A, SMD; DC Current Rating:9A; Inductance:1.8µH; Product Range:PA4339.XXXNLT Series; Impedance:140ohm; Product Length:7mm; Product Width:6mm; Product Height:3.8mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 9A, SMD; DC Current Rating:9A; Inductance:1.8µH; Product Range:PA4339.XXXNLT Series; Impedance:140ohm; Product Length:7mm; Product Width:6mm; Product Height:3.8mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 9A, Smd; Dc Current Rating Pulse Electronics - 51AK2986 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 9A, Smd; Dc Current Rating Pulse Electronics
51AK2986
Common Mode Filter, 9A, Smd; Dc Current Rating Pulse Electronics 51AK2986
COMMON MODE FILTER, 9A, SMD; DC Current Rating:9A; Inductance:1.8µH; Product Range:PA4339.XXXNLT Series; Impedance:140ohm; Product Length:7mm; Product Width:6mm; Product Height:3.8mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 9A, SMD; DC Current Rating:9A; Inductance:1.8µH; Product Range:PA4339.XXXNLT Series; Impedance:140ohm; Product Length:7mm; Product Width:6mm; Product Height:3.8mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Filter, 9A, Smd; Dc Current Rating Pulse Electronics - 51AK2985 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 9A, Smd; Dc Current Rating Pulse Electronics
51AK2985
Common Mode Filter, 9A, Smd; Dc Current Rating Pulse Electronics 51AK2985
COMMON MODE FILTER, 9A, SMD; DC Current Rating:9A; Inductance:1.8µH; Product Range:PA4339.XXXNLT Series; Impedance:140ohm; Product Length:7mm; Product Width:6mm; Product Height:3.8mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 9A, SMD; DC Current Rating:9A; Inductance:1.8µH; Product Range:PA4339.XXXNLT Series; Impedance:140ohm; Product Length:7mm; Product Width:6mm; Product Height:3.8mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 51AK2986
Product Name Common Mode Filter, 9A, Smd; Dc Current Rating Pulse Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RTAN-5050 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
3 suppliers
EMI/RFI Filters (LC, RC Networks) - 1727-5672-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details