Pulse Electronics Corporation Common Mode Choke, Aec-Q200, 484Uh, 8A; Dc Current Rating Pulse Electronics PA2756NL

Description
COMMON MODE CHOKE, AEC-Q200, 484UH, 8A; DC Current Rating:8A; Inductance:484µH; Product Range:-; Impedance:-; Product Length:19.56mm; Product Width:17.02mm; Product Height:9.9mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, AEC-Q200, 484UH, 8A; DC Current Rating:8A; Inductance:484µH; Product Range:-; Impedance:-; Product Length:19.56mm; Product Width:17.02mm; Product Height:9.9mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, Aec-Q200, 484Uh, 8A; Dc Current Rating Pulse Electronics - 64AC9335 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, Aec-Q200, 484Uh, 8A; Dc Current Rating Pulse Electronics
64AC9335
Common Mode Choke, Aec-Q200, 484Uh, 8A; Dc Current Rating Pulse Electronics 64AC9335
COMMON MODE CHOKE, AEC-Q200, 484UH, 8A; DC Current Rating:8A; Inductance:484µH; Product Range:-; Impedance:-; Product Length:19.56mm; Product Width:17.02mm; Product Height:9.9mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE CHOKE, AEC-Q200, 484UH, 8A; DC Current Rating:8A; Inductance:484µH; Product Range:-; Impedance:-; Product Length:19.56mm; Product Width:17.02mm; Product Height:9.9mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 64AC9335
Product Name Common Mode Choke, Aec-Q200, 484Uh, 8A; Dc Current Rating Pulse Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5668-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5561 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details