Pulse Electronics Corporation Common Mode Filter, 117Uh, 14A Rohs Compliant Pulse Electronics PA2755NL

Description
COMMON MODE FILTER, 117UH, 14A ROHS COMPLIANT: YES
Datasheet
Description
COMMON MODE FILTER, 117UH, 14A ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 117Uh, 14A Rohs Compliant Pulse Electronics - 85AJ3814 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 117Uh, 14A Rohs Compliant Pulse Electronics
85AJ3814
Common Mode Filter, 117Uh, 14A Rohs Compliant Pulse Electronics 85AJ3814
COMMON MODE FILTER, 117UH, 14A ROHS COMPLIANT: YES

COMMON MODE FILTER, 117UH, 14A ROHS COMPLIANT: YES

Supplier's Site
Common Mode Filter, 14A, Smd; Dc Current Rating Pulse Electronics - 51AK2941 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 14A, Smd; Dc Current Rating Pulse Electronics
51AK2941
Common Mode Filter, 14A, Smd; Dc Current Rating Pulse Electronics 51AK2941
COMMON MODE FILTER, 14A, SMD; DC Current Rating:14A; Inductance:117µH; Product Range:-; Impedance:250ohm; Product Length:21.1mm; Product Width:19.1mm; Product Height:11.2mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 14A, SMD; DC Current Rating:14A; Inductance:117µH; Product Range:-; Impedance:250ohm; Product Length:21.1mm; Product Width:19.1mm; Product Height:11.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 85AJ3814 51AK2941
Product Name Common Mode Filter, 117Uh, 14A Rohs Compliant Pulse Electronics Common Mode Filter, 14A, Smd; Dc Current Rating Pulse Electronics
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-138-306-ND - DigiKey
Specs
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Standards and Certifications RoHS
View Details
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-24 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details