Pulse Electronics Corporation Common Mode Filter, 1.4A, Smd; Dc Current Rating Pulse Electronics PA2752NL

Description
COMMON MODE FILTER, 1.4A, SMD; DC Current Rating:1.4Arms; Inductance:10.15mH; Product Range:-; Impedance:27.5kohm; Product Length:19.6mm; Product Width:17mm; Product Height:9.9mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 1.4A, SMD; DC Current Rating:1.4Arms; Inductance:10.15mH; Product Range:-; Impedance:27.5kohm; Product Length:19.6mm; Product Width:17mm; Product Height:9.9mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 1.4A, Smd; Dc Current Rating Pulse Electronics - 51AK2938 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 1.4A, Smd; Dc Current Rating Pulse Electronics
51AK2938
Common Mode Filter, 1.4A, Smd; Dc Current Rating Pulse Electronics 51AK2938
COMMON MODE FILTER, 1.4A, SMD; DC Current Rating:1.4Arms; Inductance:10.15mH; Product Range:-; Impedance:27.5kohm; Product Length:19.6mm; Product Width:17mm; Product Height:9.9mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 1.4A, SMD; DC Current Rating:1.4Arms; Inductance:10.15mH; Product Range:-; Impedance:27.5kohm; Product Length:19.6mm; Product Width:17mm; Product Height:9.9mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 51AK2938
Product Name Common Mode Filter, 1.4A, Smd; Dc Current Rating Pulse Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2020LD - TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 1727-1271-2-ND - DigiKey
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details