Pulse Electronics Corporation Common Mode Filter, 6A, Smd; Dc Current Rating Pulse Electronics PA2750NL

Description
COMMON MODE FILTER, 6A, SMD; DC Current Rating:6Arms; Inductance:400µH; Product Range:-; Impedance:900ohm; Product Length:18.2mm; Product Width:15mm; Product Height:10mm; Qualification:-; Common Mode Filter Case:18.2mm x 15mm x 10mm RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 6A, SMD; DC Current Rating:6Arms; Inductance:400µH; Product Range:-; Impedance:900ohm; Product Length:18.2mm; Product Width:15mm; Product Height:10mm; Qualification:-; Common Mode Filter Case:18.2mm x 15mm x 10mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 6A, Smd; Dc Current Rating Pulse Electronics - 51AK2936 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 6A, Smd; Dc Current Rating Pulse Electronics
51AK2936
Common Mode Filter, 6A, Smd; Dc Current Rating Pulse Electronics 51AK2936
COMMON MODE FILTER, 6A, SMD; DC Current Rating:6Arms; Inductance:400µH; Product Range:-; Impedance:900ohm; Product Length:18.2mm; Product Width:15mm; Product Height:10mm; Qualification:-; Common Mode Filter Case:18.2mm x 15mm x 10mm RoHS Compliant: Yes

COMMON MODE FILTER, 6A, SMD; DC Current Rating:6Arms; Inductance:400µH; Product Range:-; Impedance:900ohm; Product Length:18.2mm; Product Width:15mm; Product Height:10mm; Qualification:-; Common Mode Filter Case:18.2mm x 15mm x 10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 51AK2936
Product Name Common Mode Filter, 6A, Smd; Dc Current Rating Pulse Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Choke, 1Mh, 10A, 1-Phase; Dc Current Rating Schurter - 53AJ8387 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Current 10 amps
View Details
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-15 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details