Pulse Electronics Corporation Common Mode Filter, 130Uh, 5A Rohs Compliant Pulse Electronics PA2745NL

Description
COMMON MODE FILTER, 130UH, 5A ROHS COMPLIANT: YES
Datasheet
Description
COMMON MODE FILTER, 130UH, 5A ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 130Uh, 5A Rohs Compliant Pulse Electronics - 85AJ3811 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 130Uh, 5A Rohs Compliant Pulse Electronics
85AJ3811
Common Mode Filter, 130Uh, 5A Rohs Compliant Pulse Electronics 85AJ3811
COMMON MODE FILTER, 130UH, 5A ROHS COMPLIANT: YES

COMMON MODE FILTER, 130UH, 5A ROHS COMPLIANT: YES

Supplier's Site
Common Mode Filter, 5A, Smd; Dc Current Rating Pulse Electronics - 51AK2933 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 5A, Smd; Dc Current Rating Pulse Electronics
51AK2933
Common Mode Filter, 5A, Smd; Dc Current Rating Pulse Electronics 51AK2933
COMMON MODE FILTER, 5A, SMD; DC Current Rating:5A; Inductance:130µH; Product Range:-; Impedance:500ohm; Product Length:13.2mm; Product Width:13.2mm; Product Height:5.6mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 5A, SMD; DC Current Rating:5A; Inductance:130µH; Product Range:-; Impedance:500ohm; Product Length:13.2mm; Product Width:13.2mm; Product Height:5.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 85AJ3811 51AK2933
Product Name Common Mode Filter, 130Uh, 5A Rohs Compliant Pulse Electronics Common Mode Filter, 5A, Smd; Dc Current Rating Pulse Electronics
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
Power Line Filter Modules - CCM1360-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
3 suppliers