Pulse Electronics Corporation Common Mode Filter, 4A, Smd; Dc Current Rating Pulse Electronics PA2744NL

Description
COMMON MODE FILTER, 4A, SMD; DC Current Rating:4Arms; Inductance:280µH; Product Range:-; Impedance:1kohm; Product Length:13mm; Product Width:13mm; Product Height:5.6mm; Qualification:-; Common Mode Filter Case:13mm x 13mm x 5.6mm RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 4A, SMD; DC Current Rating:4Arms; Inductance:280µH; Product Range:-; Impedance:1kohm; Product Length:13mm; Product Width:13mm; Product Height:5.6mm; Qualification:-; Common Mode Filter Case:13mm x 13mm x 5.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 4A, Smd; Dc Current Rating Pulse Electronics - 51AK2932 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 4A, Smd; Dc Current Rating Pulse Electronics
51AK2932
Common Mode Filter, 4A, Smd; Dc Current Rating Pulse Electronics 51AK2932
COMMON MODE FILTER, 4A, SMD; DC Current Rating:4Arms; Inductance:280µH; Product Range:-; Impedance:1kohm; Product Length:13mm; Product Width:13mm; Product Height:5.6mm; Qualification:-; Common Mode Filter Case:13mm x 13mm x 5.6mm RoHS Compliant: Yes

COMMON MODE FILTER, 4A, SMD; DC Current Rating:4Arms; Inductance:280µH; Product Range:-; Impedance:1kohm; Product Length:13mm; Product Width:13mm; Product Height:5.6mm; Qualification:-; Common Mode Filter Case:13mm x 13mm x 5.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 51AK2932
Product Name Common Mode Filter, 4A, Smd; Dc Current Rating Pulse Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-137-015-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
20A, 40Vdc Demanding Environment EMC Filters - FQB020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details