Pulse Electronics Corporation Common Mode Choke, Aec-Q200, 383Uh, 3.3A; Dc Current Rating Pulse Electronics PA2743NLT

Description
COMMON MODE CHOKE, AEC-Q200, 383UH, 3.3A; DC Current Rating:3.3A; Inductance:383µH; Product Range:-; Impedance:-; Product Length:13mm; Product Width:13mm; Product Height:5.6mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, AEC-Q200, 383UH, 3.3A; DC Current Rating:3.3A; Inductance:383µH; Product Range:-; Impedance:-; Product Length:13mm; Product Width:13mm; Product Height:5.6mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, Aec-Q200, 383Uh, 3.3A; Dc Current Rating Pulse Electronics - 64AC9333 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, Aec-Q200, 383Uh, 3.3A; Dc Current Rating Pulse Electronics
64AC9333
Common Mode Choke, Aec-Q200, 383Uh, 3.3A; Dc Current Rating Pulse Electronics 64AC9333
COMMON MODE CHOKE, AEC-Q200, 383UH, 3.3A; DC Current Rating:3.3A; Inductance:383µH; Product Range:-; Impedance:-; Product Length:13mm; Product Width:13mm; Product Height:5.6mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE CHOKE, AEC-Q200, 383UH, 3.3A; DC Current Rating:3.3A; Inductance:383µH; Product Range:-; Impedance:-; Product Length:13mm; Product Width:13mm; Product Height:5.6mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Choke, Aec-Q200, 383Uh, 3.3A; Dc Current Rating Pulse Electronics - 64AC9334 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, Aec-Q200, 383Uh, 3.3A; Dc Current Rating Pulse Electronics
64AC9334
Common Mode Choke, Aec-Q200, 383Uh, 3.3A; Dc Current Rating Pulse Electronics 64AC9334
COMMON MODE CHOKE, AEC-Q200, 383UH, 3.3A; DC Current Rating:3.3A; Inductance:383µH; Product Range:-; Impedance:-; Product Length:13mm; Product Width:13mm; Product Height:5.6mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE CHOKE, AEC-Q200, 383UH, 3.3A; DC Current Rating:3.3A; Inductance:383µH; Product Range:-; Impedance:-; Product Length:13mm; Product Width:13mm; Product Height:5.6mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 64AC9333
Product Name Common Mode Choke, Aec-Q200, 383Uh, 3.3A; Dc Current Rating Pulse Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378704 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details