Pulse Electronics Corporation Common Mode Filter, 3.3A, Smd; Dc Current Rating Pulse Electronics PA2743NL

Description
COMMON MODE FILTER, 3.3A, SMD; DC Current Rating:3.3Arms; Inductance:383µH; Product Range:-; Impedance:1.4kohm; Product Length:13mm; Product Width:13mm; Product Height:5.6mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 3.3A, SMD; DC Current Rating:3.3Arms; Inductance:383µH; Product Range:-; Impedance:1.4kohm; Product Length:13mm; Product Width:13mm; Product Height:5.6mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 3.3A, Smd; Dc Current Rating Pulse Electronics - 51AK2931 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 3.3A, Smd; Dc Current Rating Pulse Electronics
51AK2931
Common Mode Filter, 3.3A, Smd; Dc Current Rating Pulse Electronics 51AK2931
COMMON MODE FILTER, 3.3A, SMD; DC Current Rating:3.3Arms; Inductance:383µH; Product Range:-; Impedance:1.4kohm; Product Length:13mm; Product Width:13mm; Product Height:5.6mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 3.3A, SMD; DC Current Rating:3.3Arms; Inductance:383µH; Product Range:-; Impedance:1.4kohm; Product Length:13mm; Product Width:13mm; Product Height:5.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 51AK2931
Product Name Common Mode Filter, 3.3A, Smd; Dc Current Rating Pulse Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1HDMI2BA-CZ - Nexperia B.V.
Specs
Package / Mounting OL-PCMF1HDMI2BA-C
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5561 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details