Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990575-PA1682.101NLT
Inductance: 100 nH
Tolerance: 20 %
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Max DC Current: 40 A
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 990575-PA1682.101NLT |
| Product Name | OEM Parts - OEM Parts (O - R) - PA1682.101NLT |