Pulse Electronics Corporation Current Transformer, Aec-Q200, 1 Pulse Electronics PA1005.100QNLT

Description
CURRENT TRANSFORMER, AEC-Q200, 1:100; Turns Ratio:1:100; Inductance:2mH; Primary Current:20A; ET Constant:-; Frequency Range:50kHz to 1MHz; DC Resistance Secondary:5.5ohm; DC Resistance Primary:750µohm; Product Range:PA1005QNL SeriesRoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER, AEC-Q200, 1:100; Turns Ratio:1:100; Inductance:2mH; Primary Current:20A; ET Constant:-; Frequency Range:50kHz to 1MHz; DC Resistance Secondary:5.5ohm; DC Resistance Primary:750µohm; Product Range:PA1005QNL SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, Aec-Q200, 1 Pulse Electronics - 62AC9437 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, Aec-Q200, 1 Pulse Electronics
62AC9437
Current Transformer, Aec-Q200, 1 Pulse Electronics 62AC9437
CURRENT TRANSFORMER, AEC-Q200, 1:100; Turns Ratio:1:100; Inductance:2mH; Primary Current:20A; ET Constant:-; Frequency Range:50kHz to 1MHz; DC Resistance Secondary:5.5ohm; DC Resistance Primary:750µohm; Product Range:PA1005QNL SeriesRoHS Compliant: Yes

CURRENT TRANSFORMER, AEC-Q200, 1:100; Turns Ratio:1:100; Inductance:2mH; Primary Current:20A; ET Constant:-; Frequency Range:50kHz to 1MHz; DC Resistance Secondary:5.5ohm; DC Resistance Primary:750µohm; Product Range:PA1005QNL SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Current Transformer, Aec-Q200, 1 Pulse Electronics - 62AC9436 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, Aec-Q200, 1 Pulse Electronics
62AC9436
Current Transformer, Aec-Q200, 1 Pulse Electronics 62AC9436
CURRENT TRANSFORMER, AEC-Q200, 1:100; Turns Ratio:1:100; Inductance:2mH; Primary Current:20A; ET Constant:-; Frequency Range:50kHz to 1MHz; DC Resistance Secondary:5.5ohm; DC Resistance Primary:750µohm; Product Range:PA1005QNL SeriesRoHS Compliant: Yes

CURRENT TRANSFORMER, AEC-Q200, 1:100; Turns Ratio:1:100; Inductance:2mH; Primary Current:20A; ET Constant:-; Frequency Range:50kHz to 1MHz; DC Resistance Secondary:5.5ohm; DC Resistance Primary:750µohm; Product Range:PA1005QNL SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Transformers
Product Number 62AC9437
Product Name Current Transformer, Aec-Q200, 1 Pulse Electronics
Frequency 50 to 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers - 7511623 - RS Components, Ltd.
Specs
Type / Applications Stand alone
Operating Temperature -20 C (-4 F)
View Details
Split-core current transformer - 855-3001/250-001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
SCT0111-0002 | Coil CT, 2.5 A AC, accuracy class 1 -  - Beckhoff Automation LLC
Specs
Primary current 2.5 amps
View Details
Current Transformers & Shunts - CG5551-000 - TE Connectivity
Specs
Secondary Current 500 amps
View Details