Pulse Electronics Corporation Current Transformer, Aec-Q200, 1 Pulse Electronics PA1005.070QNLT

Description
CURRENT TRANSFORMER, AEC-Q200, 1:70, 20A; Turns Ratio:1:70; Inductance:0.98mH; Primary Current:20A; ET Constant:-; Frequency Range:50kHz to 1MHz; DC Resistance Secondary:4.75ohm; DC Resistance Primary:750µohm; Frequency Max:1MHz RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER, AEC-Q200, 1:70, 20A; Turns Ratio:1:70; Inductance:0.98mH; Primary Current:20A; ET Constant:-; Frequency Range:50kHz to 1MHz; DC Resistance Secondary:4.75ohm; DC Resistance Primary:750µohm; Frequency Max:1MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, Aec-Q200, 1 Pulse Electronics - 62AC9434 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, Aec-Q200, 1 Pulse Electronics
62AC9434
Current Transformer, Aec-Q200, 1 Pulse Electronics 62AC9434
CURRENT TRANSFORMER, AEC-Q200, 1:70, 20A; Turns Ratio:1:70; Inductance:0.98mH; Primary Current:20A; ET Constant:-; Frequency Range:50kHz to 1MHz; DC Resistance Secondary:4.75ohm; DC Resistance Primary:750µohm; Frequency Max:1MHz RoHS Compliant: Yes

CURRENT TRANSFORMER, AEC-Q200, 1:70, 20A; Turns Ratio:1:70; Inductance:0.98mH; Primary Current:20A; ET Constant:-; Frequency Range:50kHz to 1MHz; DC Resistance Secondary:4.75ohm; DC Resistance Primary:750µohm; Frequency Max:1MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Current Transformer, Aec-Q200, 1 Pulse Electronics - 62AC9435 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, Aec-Q200, 1 Pulse Electronics
62AC9435
Current Transformer, Aec-Q200, 1 Pulse Electronics 62AC9435
CURRENT TRANSFORMER, AEC-Q200, 1:70, 20A; Turns Ratio:1:70; Inductance:0.98mH; Primary Current:20A; ET Constant:-; Frequency Range:50kHz to 1MHz; DC Resistance Secondary:4.75ohm; DC Resistance Primary:750µohm; Frequency Max:1MHz RoHS Compliant: Yes

CURRENT TRANSFORMER, AEC-Q200, 1:70, 20A; Turns Ratio:1:70; Inductance:0.98mH; Primary Current:20A; ET Constant:-; Frequency Range:50kHz to 1MHz; DC Resistance Secondary:4.75ohm; DC Resistance Primary:750µohm; Frequency Max:1MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Transformers
Product Number 62AC9434
Product Name Current Transformer, Aec-Q200, 1 Pulse Electronics
Frequency 50 to 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

SCT0121-0002 | Coil CT, 2.5 A AC, accuracy class 0.5 -  - Beckhoff Automation LLC
Specs
Primary current 2.5 amps
View Details
Split-core current transformer - 855-4105/500-101 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
Current Transformers & Shunts - CG3822-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers - 557793 - RS Components, Ltd.
Specs
Operating Temperature -5 C (23 F)
View Details