Pulse Electronics Corporation Current Transformer, Aec-Q200, 1 Pulse Electronics PA1005.050QNLT

Description
CURRENT TRANSFORMER, AEC-Q200, 1:50, 20A; Turns Ratio:1:50; Inductance:0.5mH; Primary Current:20A; ET Constant:-; Frequency Range:50kHz to 1MHz; DC Resistance Secondary:1.5ohm; DC Resistance Primary:750µohm; Frequency Max:1MHz RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER, AEC-Q200, 1:50, 20A; Turns Ratio:1:50; Inductance:0.5mH; Primary Current:20A; ET Constant:-; Frequency Range:50kHz to 1MHz; DC Resistance Secondary:1.5ohm; DC Resistance Primary:750µohm; Frequency Max:1MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, Aec-Q200, 1 Pulse Electronics - 62AC9433 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, Aec-Q200, 1 Pulse Electronics
62AC9433
Current Transformer, Aec-Q200, 1 Pulse Electronics 62AC9433
CURRENT TRANSFORMER, AEC-Q200, 1:50, 20A; Turns Ratio:1:50; Inductance:0.5mH; Primary Current:20A; ET Constant:-; Frequency Range:50kHz to 1MHz; DC Resistance Secondary:1.5ohm; DC Resistance Primary:750µohm; Frequency Max:1MHz RoHS Compliant: Yes

CURRENT TRANSFORMER, AEC-Q200, 1:50, 20A; Turns Ratio:1:50; Inductance:0.5mH; Primary Current:20A; ET Constant:-; Frequency Range:50kHz to 1MHz; DC Resistance Secondary:1.5ohm; DC Resistance Primary:750µohm; Frequency Max:1MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Current Transformer, Aec-Q200, 1 Pulse Electronics - 62AC9432 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, Aec-Q200, 1 Pulse Electronics
62AC9432
Current Transformer, Aec-Q200, 1 Pulse Electronics 62AC9432
CURRENT TRANSFORMER, AEC-Q200, 1:50, 20A; Turns Ratio:1:50; Inductance:0.5mH; Primary Current:20A; ET Constant:-; Frequency Range:50kHz to 1MHz; DC Resistance Secondary:1.5ohm; DC Resistance Primary:750µohm; Frequency Max:1MHz RoHS Compliant: Yes

CURRENT TRANSFORMER, AEC-Q200, 1:50, 20A; Turns Ratio:1:50; Inductance:0.5mH; Primary Current:20A; ET Constant:-; Frequency Range:50kHz to 1MHz; DC Resistance Secondary:1.5ohm; DC Resistance Primary:750µohm; Frequency Max:1MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Transformers
Product Number 62AC9433
Product Name Current Transformer, Aec-Q200, 1 Pulse Electronics
Frequency 50 to 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in current transformer - 855-405/750-509 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details
Current Transformers & Shunts - EA3318-000 - TE Connectivity
Specs
Burden 3.75 VA
Secondary Current 5 amps
View Details
Current Transformers - 7754903 - RS Components, Ltd.
Specs
Type / Applications Flying lead
Operating Temperature -40 C (-40 F)
View Details