Pulse Electronics Corporation Current Transformer, Aec-Q200, 1 Pulse Electronics PA1005.040QNLT

Description
CURRENT TRANSFORMER, AEC-Q200, 1:40, 20A; Turns Ratio:1:40; Inductance:0.32mH; Primary Current:20A; ET Constant:-; Frequency Range:50kHz to 1MHz; DC Resistance Secondary:1.14ohm; DC Resistance Primary:750µohm; Frequency Max:1MHz RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER, AEC-Q200, 1:40, 20A; Turns Ratio:1:40; Inductance:0.32mH; Primary Current:20A; ET Constant:-; Frequency Range:50kHz to 1MHz; DC Resistance Secondary:1.14ohm; DC Resistance Primary:750µohm; Frequency Max:1MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, Aec-Q200, 1 Pulse Electronics - 62AC9430 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, Aec-Q200, 1 Pulse Electronics
62AC9430
Current Transformer, Aec-Q200, 1 Pulse Electronics 62AC9430
CURRENT TRANSFORMER, AEC-Q200, 1:40, 20A; Turns Ratio:1:40; Inductance:0.32mH; Primary Current:20A; ET Constant:-; Frequency Range:50kHz to 1MHz; DC Resistance Secondary:1.14ohm; DC Resistance Primary:750µohm; Frequency Max:1MHz RoHS Compliant: Yes

CURRENT TRANSFORMER, AEC-Q200, 1:40, 20A; Turns Ratio:1:40; Inductance:0.32mH; Primary Current:20A; ET Constant:-; Frequency Range:50kHz to 1MHz; DC Resistance Secondary:1.14ohm; DC Resistance Primary:750µohm; Frequency Max:1MHz RoHS Compliant: Yes

Supplier's Site
Current Transformer, Aec-Q200, 1 Pulse Electronics - 62AC9431 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, Aec-Q200, 1 Pulse Electronics
62AC9431
Current Transformer, Aec-Q200, 1 Pulse Electronics 62AC9431
CURRENT TRANSFORMER, AEC-Q200, 1:40, 20A; Turns Ratio:1:40; Inductance:0.32mH; Primary Current:20A; ET Constant:-; Frequency Range:50kHz to 1MHz; DC Resistance Secondary:1.14ohm; DC Resistance Primary:750µohm; Frequency Max:1MHz RoHS Compliant: Yes

CURRENT TRANSFORMER, AEC-Q200, 1:40, 20A; Turns Ratio:1:40; Inductance:0.32mH; Primary Current:20A; ET Constant:-; Frequency Range:50kHz to 1MHz; DC Resistance Secondary:1.14ohm; DC Resistance Primary:750µohm; Frequency Max:1MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Transformers
Product Number 62AC9430
Product Name Current Transformer, Aec-Q200, 1 Pulse Electronics
Frequency 50 to 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Split-core current transformer - 855-5005/400-001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
Current Transformers - 1718820 - RS Components, Ltd.
Specs
Type / Applications Clip fit
Operating Temperature -5 C (23 F)
View Details