Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083763-PA0648NLT
Packaging: Tape & Reel
Length: 9.02 mm
Power Rating: 2 W
Number of Pins: 8
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 130 °C
Depth: 8.64 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Element Configuration: Single
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1083763-PA0648NLT |
| Product Name | OEM Parts - OEM Parts (O - R) - PA0648NLT |