Pulse Electronics Corporation OEM Parts - OEM Parts (O - R) - PA0476NL PA0476NL

Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083762-PA0476NL Termination: SMD/SMT Length: 17.15 mm Mounting: SMD (SMT) Power Rating: 15 W Number of Pins: 12 Categories: OEM Parts(O-R) DC Resistance (DCR): 4.3 Ω Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 22.23 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Element Configuration: Single Lead/Base Style: Gull Wing
Request a Quote
Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083762-PA0476NL Termination: SMD/SMT Length: 17.15 mm Mounting: SMD (SMT) Power Rating: 15 W Number of Pins: 12 Categories: OEM Parts(O-R) DC Resistance (DCR): 4.3 Ω Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 22.23 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Element Configuration: Single Lead/Base Style: Gull Wing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PA0476NL - 1083762-PA0476NL - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PA0476NL
1083762-PA0476NL
OEM Parts - OEM Parts (O - R) - PA0476NL 1083762-PA0476NL
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083762-PA0476NL Termination: SMD/SMT Length: 17.15 mm Mounting: SMD (SMT) Power Rating: 15 W Number of Pins: 12 Categories: OEM Parts(O-R) DC Resistance (DCR): 4.3 Ω Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 22.23 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Element Configuration: Single Lead/Base Style: Gull Wing

Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083762-PA0476NL
Termination: SMD/SMT
Length: 17.15 mm
Mounting: SMD (SMT)
Power Rating: 15 W
Number of Pins: 12
Categories: OEM Parts(O-R)
DC Resistance (DCR): 4.3 Ω
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 22.23 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Element Configuration: Single
Lead/Base Style: Gull Wing

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1083762-PA0476NL
Product Name OEM Parts - OEM Parts (O - R) - PA0476NL
Unlock Full Specs
to access all available technical data