7.8µH Toroidal Inductor 20.5A 5.5mOhm Max Radial, Vertical (Open)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 553-1115-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Through Hole |
| Technology | Toroid |
| Configuration | Fixed |