Pulse Electronics Corporation OEM Parts - OEM Parts (O - R) - P0926NLT P0926NLT

Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010675-P0926NLT Termination: SMD/SMT Length: 8 mm Shielding: Unshielded Inductance: 300 µH Height: 5.3 mm Weight: 480.014126 mg Number of Pins: 6 Width: 6.6 mm Categories: OEM Parts(O-R) DC Resistance (DCR): 2 Ω Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 130 °C Depth: 8 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Lead/Base Style: Gull Wing
Request a Quote
Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010675-P0926NLT Termination: SMD/SMT Length: 8 mm Shielding: Unshielded Inductance: 300 µH Height: 5.3 mm Weight: 480.014126 mg Number of Pins: 6 Width: 6.6 mm Categories: OEM Parts(O-R) DC Resistance (DCR): 2 Ω Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 130 °C Depth: 8 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Lead/Base Style: Gull Wing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - P0926NLT - 1010675-P0926NLT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - P0926NLT
1010675-P0926NLT
OEM Parts - OEM Parts (O - R) - P0926NLT 1010675-P0926NLT
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010675-P0926NLT Termination: SMD/SMT Length: 8 mm Shielding: Unshielded Inductance: 300 µH Height: 5.3 mm Weight: 480.014126 mg Number of Pins: 6 Width: 6.6 mm Categories: OEM Parts(O-R) DC Resistance (DCR): 2 Ω Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 130 °C Depth: 8 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Lead/Base Style: Gull Wing

Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010675-P0926NLT
Termination: SMD/SMT
Length: 8 mm
Shielding: Unshielded
Inductance: 300 µH
Height: 5.3 mm
Weight: 480.014126 mg
Number of Pins: 6
Width: 6.6 mm
Categories: OEM Parts(O-R)
DC Resistance (DCR): 2 Ω
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 130 °C
Depth: 8 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Lead/Base Style: Gull Wing

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1010675-P0926NLT
Product Name OEM Parts - OEM Parts (O - R) - P0926NLT
Unlock Full Specs
to access all available technical data