Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1146365-P0770.333T
Packaging: Tape & Reel
Inductance: 33 µH
Tolerance: 20 %
Height: 2.92 mm
Categories: Custom Parts
DC Resistance (DCR): 510 mΩ
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Depth: 4.45 mm
Max DC Current: 580 mA
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1146365-P0770.333T |
| Product Name | Custom Parts - Custom Parts (N - R) - P0770.333T |