Pulse Electronics Corporation OEM Parts - OEM Parts (O - R) - P0648.153T P0648.153T

Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984520-P0648.153T Packaging: Tape & Reel Length: 13.08 mm Shielding: Unshielded Inductance: 15.2 µH Tolerance: 20 % Test Frequency: 100 kHz Military Standard: Not DC Current: 3.6 A Height: 5 mm Resistance: 44 mΩ Categories: OEM Parts(O-R) DC Resistance (DCR): 44 mΩ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 130 °C Depth: 13.08 mm Max DC Current: 3.6 A RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984520-P0648.153T Packaging: Tape & Reel Length: 13.08 mm Shielding: Unshielded Inductance: 15.2 µH Tolerance: 20 % Test Frequency: 100 kHz Military Standard: Not DC Current: 3.6 A Height: 5 mm Resistance: 44 mΩ Categories: OEM Parts(O-R) DC Resistance (DCR): 44 mΩ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 130 °C Depth: 13.08 mm Max DC Current: 3.6 A RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - P0648.153T - 984520-P0648.153T - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - P0648.153T
984520-P0648.153T
OEM Parts - OEM Parts (O - R) - P0648.153T 984520-P0648.153T
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984520-P0648.153T Packaging: Tape & Reel Length: 13.08 mm Shielding: Unshielded Inductance: 15.2 µH Tolerance: 20 % Test Frequency: 100 kHz Military Standard: Not DC Current: 3.6 A Height: 5 mm Resistance: 44 mΩ Categories: OEM Parts(O-R) DC Resistance (DCR): 44 mΩ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 130 °C Depth: 13.08 mm Max DC Current: 3.6 A RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984520-P0648.153T
Packaging: Tape & Reel
Length: 13.08 mm
Shielding: Unshielded
Inductance: 15.2 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Military Standard: Not
DC Current: 3.6 A
Height: 5 mm
Resistance: 44 mΩ
Categories: OEM Parts(O-R)
DC Resistance (DCR): 44 mΩ
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 130 °C
Depth: 13.08 mm
Max DC Current: 3.6 A
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 984520-P0648.153T
Product Name OEM Parts - OEM Parts (O - R) - P0648.153T
Unlock Full Specs
to access all available technical data