Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991064-P0648.103T
Packaging: Tape & Reel
Termination: SMD/SMT
Length: 13.08 mm
Inductance: 10.2 µH
Tolerance: 20 %
Height: 197 µm
Weight: 2.200008 g
Width: 13.08 mm
Categories: OEM Parts(O-R)
DC Resistance (DCR): 33 mΩ
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Depth: 13.08 mm
Max DC Current: 40.3 A
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 991064-P0648.103T |
| Product Name | OEM Parts - OEM Parts (O - R) - P0648.103T |