Pulse Electronics Corporation Bead/Filter/EMI Optimization >> Common Mode Filters P0502NLT

Description
8mΩ 2 - Common Mode Filters ROHS
Datasheet
Description
8mΩ 2 - Common Mode Filters ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bead/Filter/EMI Optimization >> Common Mode Filters - P0502NLT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Common Mode Filters
P0502NLT
Bead/Filter/EMI Optimization >> Common Mode Filters P0502NLT
8mΩ 2 - Common Mode Filters ROHS

8mΩ 2 - Common Mode Filters ROHS

Supplier's Site Datasheet
Common Mode Choke, Aec-Q200, 470Uh, 14A; Dc Current Rating Pulse Electronics - 64AC9391 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, Aec-Q200, 470Uh, 14A; Dc Current Rating Pulse Electronics
64AC9391
Common Mode Choke, Aec-Q200, 470Uh, 14A; Dc Current Rating Pulse Electronics 64AC9391
COMMON MODE CHOKE, AEC-Q200, 470UH, 14A; DC Current Rating:14A; Inductance:470µH; Product Range:-; Impedance:-; Product Length:30.99mm; Product Width:25.4mm; Product Height:12.7mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE CHOKE, AEC-Q200, 470UH, 14A; DC Current Rating:14A; Inductance:470µH; Product Range:-; Impedance:-; Product Length:30.99mm; Product Width:25.4mm; Product Height:12.7mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Choke, Aec-Q200, 470Uh, 14A; Dc Current Rating Pulse Electronics - 64AC9390 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, Aec-Q200, 470Uh, 14A; Dc Current Rating Pulse Electronics
64AC9390
Common Mode Choke, Aec-Q200, 470Uh, 14A; Dc Current Rating Pulse Electronics 64AC9390
COMMON MODE CHOKE, AEC-Q200, 470UH, 14A; DC Current Rating:14A; Inductance:470µH; Product Range:P-XXXXNL Series; Impedance:-; Product Length:30.99mm; Product Width:25.4mm; Product Height:12.7mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE CHOKE, AEC-Q200, 470UH, 14A; DC Current Rating:14A; Inductance:470µH; Product Range:P-XXXXNL Series; Impedance:-; Product Length:30.99mm; Product Width:25.4mm; Product Height:12.7mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number P0502NLT 64AC9391
Product Name Bead/Filter/EMI Optimization >> Common Mode Filters Common Mode Choke, Aec-Q200, 470Uh, 14A; Dc Current Rating Pulse Electronics
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-7161-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3-Phase Filters - 1-2405082-1 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 80 amps
View Details
3 suppliers