Pulse Electronics Corporation OEM Parts - OEM Parts (O - R) - P0460T P0460T

Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019574-P0460T Packaging: Tape & Reel Termination: SMD/SMT Length: 13.84 mm Shielding: Shielded Inductance: 22.95 µH Tolerance: 15 % Military Standard: Not DC Current: 1 A Height: 5.46 mm Resistance: 104 mΩ Width: 9.91 mm Categories: OEM Parts(O-R) DC Resistance (DCR): 104 mΩ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 130 °C Depth: 9.91 mm Max DC Current: 1 A RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019574-P0460T Packaging: Tape & Reel Termination: SMD/SMT Length: 13.84 mm Shielding: Shielded Inductance: 22.95 µH Tolerance: 15 % Military Standard: Not DC Current: 1 A Height: 5.46 mm Resistance: 104 mΩ Width: 9.91 mm Categories: OEM Parts(O-R) DC Resistance (DCR): 104 mΩ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 130 °C Depth: 9.91 mm Max DC Current: 1 A RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - P0460T - 1019574-P0460T - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - P0460T
1019574-P0460T
OEM Parts - OEM Parts (O - R) - P0460T 1019574-P0460T
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019574-P0460T Packaging: Tape & Reel Termination: SMD/SMT Length: 13.84 mm Shielding: Shielded Inductance: 22.95 µH Tolerance: 15 % Military Standard: Not DC Current: 1 A Height: 5.46 mm Resistance: 104 mΩ Width: 9.91 mm Categories: OEM Parts(O-R) DC Resistance (DCR): 104 mΩ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 130 °C Depth: 9.91 mm Max DC Current: 1 A RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019574-P0460T
Packaging: Tape & Reel
Termination: SMD/SMT
Length: 13.84 mm
Shielding: Shielded
Inductance: 22.95 µH
Tolerance: 15 %
Military Standard: Not
DC Current: 1 A
Height: 5.46 mm
Resistance: 104 mΩ
Width: 9.91 mm
Categories: OEM Parts(O-R)
DC Resistance (DCR): 104 mΩ
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 130 °C
Depth: 9.91 mm
Max DC Current: 1 A
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1019574-P0460T
Product Name OEM Parts - OEM Parts (O - R) - P0460T
Unlock Full Specs
to access all available technical data