Pulse Electronics Corporation Inductor, 810Uh, Smt, 9.7A, 12.7X27.9Mm; Rated Current Pulse Electronics P0429NLT

Description
INDUCTOR, 810UH, SMT, 9.7A, 12.7X27.9MM; Rated Current:9.7A; Inductance:810µH; Product Range:-; Impedance:-; Common Mode Filter Case:30.99mm x 25.4mm x 12.7mm; Automotive Qualification Standard:-; DC Current Max:9.7A; DC Current RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 810UH, SMT, 9.7A, 12.7X27.9MM; Rated Current:9.7A; Inductance:810µH; Product Range:-; Impedance:-; Common Mode Filter Case:30.99mm x 25.4mm x 12.7mm; Automotive Qualification Standard:-; DC Current Max:9.7A; DC Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 810Uh, Smt, 9.7A, 12.7X27.9Mm; Rated Current Pulse Electronics - 46W2141 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 810Uh, Smt, 9.7A, 12.7X27.9Mm; Rated Current Pulse Electronics
46W2141
Inductor, 810Uh, Smt, 9.7A, 12.7X27.9Mm; Rated Current Pulse Electronics 46W2141
INDUCTOR, 810UH, SMT, 9.7A, 12.7X27.9MM; Rated Current:9.7A; Inductance:810µH; Product Range:-; Impedance:-; Common Mode Filter Case:30.99mm x 25.4mm x 12.7mm; Automotive Qualification Standard:-; DC Current Max:9.7A; DC Current RoHS Compliant: Yes

INDUCTOR, 810UH, SMT, 9.7A, 12.7X27.9MM; Rated Current:9.7A; Inductance:810µH; Product Range:-; Impedance:-; Common Mode Filter Case:30.99mm x 25.4mm x 12.7mm; Automotive Qualification Standard:-; DC Current Max:9.7A; DC Current RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Choke, Aec-Q200, 810Uh, 9.7A; Dc Current Rating Pulse Electronics - 64AC9384 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, Aec-Q200, 810Uh, 9.7A; Dc Current Rating Pulse Electronics
64AC9384
Common Mode Choke, Aec-Q200, 810Uh, 9.7A; Dc Current Rating Pulse Electronics 64AC9384
COMMON MODE CHOKE, AEC-Q200, 810UH, 9.7A; DC Current Rating:9.7A; Inductance:810µH; Product Range:P-XXXXNL Series; Impedance:-; Common Mode Filter Case:30.99mm x 25.4mm x 12.7mm; Product Length:30.99mm; Product Width:25.4mm RoHS Compliant: Yes

COMMON MODE CHOKE, AEC-Q200, 810UH, 9.7A; DC Current Rating:9.7A; Inductance:810µH; Product Range:P-XXXXNL Series; Impedance:-; Common Mode Filter Case:30.99mm x 25.4mm x 12.7mm; Product Length:30.99mm; Product Width:25.4mm RoHS Compliant: Yes

Supplier's Site
Common Mode Choke, Aec-Q200, 810Uh, 9.7A; Dc Current Rating Pulse Electronics - 64AC9385 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, Aec-Q200, 810Uh, 9.7A; Dc Current Rating Pulse Electronics
64AC9385
Common Mode Choke, Aec-Q200, 810Uh, 9.7A; Dc Current Rating Pulse Electronics 64AC9385
COMMON MODE CHOKE, AEC-Q200, 810UH, 9.7A; DC Current Rating:9.7A; Inductance:810µH; Product Range:-; Impedance:-; Common Mode Filter Case:30.99mm x 25.4mm x 12.7mm; Product Length:30.99mm; Product Width:25.4mm; Product Height:12.7mm RoHS Compliant: Yes

COMMON MODE CHOKE, AEC-Q200, 810UH, 9.7A; DC Current Rating:9.7A; Inductance:810µH; Product Range:-; Impedance:-; Common Mode Filter Case:30.99mm x 25.4mm x 12.7mm; Product Length:30.99mm; Product Width:25.4mm; Product Height:12.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 46W2141
Product Name Inductor, 810Uh, Smt, 9.7A, 12.7X27.9Mm; Rated Current Pulse Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-10KEHD10BFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
Power Entry Module, Standard, 1A, 250Vac; Connector Type Schurter - 52AC2570 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 1 amps
View Details
24Vdc 20A DIN rail mount buffer module - DBM20/E - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details