Pulse Electronics Corporation Common Mode Choke, Aec-Q200, 220Uh, 3.3A; Dc Current Rating Pulse Electronics P0421NLT

Description
COMMON MODE CHOKE, AEC-Q200, 220UH, 3.3A; DC Current Rating:3.3A; Inductance:220µH; Product Range:-; Impedance:-; Product Length:19.56mm; Product Width:17.02mm; Product Height:9.91mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, AEC-Q200, 220UH, 3.3A; DC Current Rating:3.3A; Inductance:220µH; Product Range:-; Impedance:-; Product Length:19.56mm; Product Width:17.02mm; Product Height:9.91mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, Aec-Q200, 220Uh, 3.3A; Dc Current Rating Pulse Electronics - 64AC9381 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, Aec-Q200, 220Uh, 3.3A; Dc Current Rating Pulse Electronics
64AC9381
Common Mode Choke, Aec-Q200, 220Uh, 3.3A; Dc Current Rating Pulse Electronics 64AC9381
COMMON MODE CHOKE, AEC-Q200, 220UH, 3.3A; DC Current Rating:3.3A; Inductance:220µH; Product Range:-; Impedance:-; Product Length:19.56mm; Product Width:17.02mm; Product Height:9.91mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE CHOKE, AEC-Q200, 220UH, 3.3A; DC Current Rating:3.3A; Inductance:220µH; Product Range:-; Impedance:-; Product Length:19.56mm; Product Width:17.02mm; Product Height:9.91mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Choke, Aec-Q200, 220Uh, 3.3A; Dc Current Rating Pulse Electronics - 64AC9380 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, Aec-Q200, 220Uh, 3.3A; Dc Current Rating Pulse Electronics
64AC9380
Common Mode Choke, Aec-Q200, 220Uh, 3.3A; Dc Current Rating Pulse Electronics 64AC9380
COMMON MODE CHOKE, AEC-Q200, 220UH, 3.3A; DC Current Rating:3.3A; Inductance:220µH; Product Range:-; Impedance:-; Product Length:19.56mm; Product Width:17.02mm; Product Height:9.91mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE CHOKE, AEC-Q200, 220UH, 3.3A; DC Current Rating:3.3A; Inductance:220µH; Product Range:-; Impedance:-; Product Length:19.56mm; Product Width:17.02mm; Product Height:9.91mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 64AC9381
Product Name Common Mode Choke, Aec-Q200, 220Uh, 3.3A; Dc Current Rating Pulse Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5675-6-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Power Line Filter Modules - CCM1672-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers