Pulse Electronics Corporation Common Mode Choke, Aec-Q200, 1.32Mh/3.3A; Dc Current Rating Pulse Electronics P0420NLT

Description
COMMON MODE CHOKE, AEC-Q200, 1.32MH/3.3A; DC Current Rating:3.3A; Inductance:1.32mH; Product Range:-; Impedance:-; Product Length:19.56mm; Product Width:17.02mm; Product Height:9.91mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, AEC-Q200, 1.32MH/3.3A; DC Current Rating:3.3A; Inductance:1.32mH; Product Range:-; Impedance:-; Product Length:19.56mm; Product Width:17.02mm; Product Height:9.91mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, Aec-Q200, 1.32Mh/3.3A; Dc Current Rating Pulse Electronics - 64AC9379 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, Aec-Q200, 1.32Mh/3.3A; Dc Current Rating Pulse Electronics
64AC9379
Common Mode Choke, Aec-Q200, 1.32Mh/3.3A; Dc Current Rating Pulse Electronics 64AC9379
COMMON MODE CHOKE, AEC-Q200, 1.32MH/3.3A; DC Current Rating:3.3A; Inductance:1.32mH; Product Range:-; Impedance:-; Product Length:19.56mm; Product Width:17.02mm; Product Height:9.91mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE CHOKE, AEC-Q200, 1.32MH/3.3A; DC Current Rating:3.3A; Inductance:1.32mH; Product Range:-; Impedance:-; Product Length:19.56mm; Product Width:17.02mm; Product Height:9.91mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Choke, Aec-Q200, 1.32Mh/3.3A; Dc Current Rating Pulse Electronics - 64AC9378 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, Aec-Q200, 1.32Mh/3.3A; Dc Current Rating Pulse Electronics
64AC9378
Common Mode Choke, Aec-Q200, 1.32Mh/3.3A; Dc Current Rating Pulse Electronics 64AC9378
COMMON MODE CHOKE, AEC-Q200, 1.32MH/3.3A; DC Current Rating:3.3A; Inductance:1.32mH; Product Range:P-XXXXNL Series; Impedance:-; Product Length:19.56mm; Product Width:17.02mm; Product Height:9.91mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE CHOKE, AEC-Q200, 1.32MH/3.3A; DC Current Rating:3.3A; Inductance:1.32mH; Product Range:P-XXXXNL Series; Impedance:-; Product Length:19.56mm; Product Width:17.02mm; Product Height:9.91mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 64AC9379
Product Name Common Mode Choke, Aec-Q200, 1.32Mh/3.3A; Dc Current Rating Pulse Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 2660139 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-1194-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Power Line EMC Filters - RSHN-2020LD - TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers