Pulse Electronics Corporation Common Mode Choke, Aec-Q200, 1.17Mh/1.22A; Dc Current Rating Pulse Electronics P0354NLT

Description
COMMON MODE CHOKE, AEC-Q200, 1.17MH/1.22A; DC Current Rating:1.22A; Inductance:1.17mH; Product Range:-; Impedance:-; Product Length:12.7mm; Product Width:12.7mm; Product Height:5.46mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, AEC-Q200, 1.17MH/1.22A; DC Current Rating:1.22A; Inductance:1.17mH; Product Range:-; Impedance:-; Product Length:12.7mm; Product Width:12.7mm; Product Height:5.46mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, Aec-Q200, 1.17Mh/1.22A; Dc Current Rating Pulse Electronics - 64AC9376 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, Aec-Q200, 1.17Mh/1.22A; Dc Current Rating Pulse Electronics
64AC9376
Common Mode Choke, Aec-Q200, 1.17Mh/1.22A; Dc Current Rating Pulse Electronics 64AC9376
COMMON MODE CHOKE, AEC-Q200, 1.17MH/1.22A; DC Current Rating:1.22A; Inductance:1.17mH; Product Range:-; Impedance:-; Product Length:12.7mm; Product Width:12.7mm; Product Height:5.46mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE CHOKE, AEC-Q200, 1.17MH/1.22A; DC Current Rating:1.22A; Inductance:1.17mH; Product Range:-; Impedance:-; Product Length:12.7mm; Product Width:12.7mm; Product Height:5.46mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Choke, Aec-Q200, 1.17Mh/1.22A; Dc Current Rating Pulse Electronics - 64AC9377 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, Aec-Q200, 1.17Mh/1.22A; Dc Current Rating Pulse Electronics
64AC9377
Common Mode Choke, Aec-Q200, 1.17Mh/1.22A; Dc Current Rating Pulse Electronics 64AC9377
COMMON MODE CHOKE, AEC-Q200, 1.17MH/1.22A; DC Current Rating:1.22A; Inductance:1.17mH; Product Range:-; Impedance:-; Product Length:12.7mm; Product Width:12.7mm; Product Height:5.46mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE CHOKE, AEC-Q200, 1.17MH/1.22A; DC Current Rating:1.22A; Inductance:1.17mH; Product Range:-; Impedance:-; Product Length:12.7mm; Product Width:12.7mm; Product Height:5.46mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet
Bead/Filter/EMI Optimization >> Common Mode Filters - P0354NLT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Common Mode Filters
P0354NLT
Bead/Filter/EMI Optimization >> Common Mode Filters P0354NLT
200mΩ 2 SMD Common Mode Filters ROHS

200mΩ 2 SMD Common Mode Filters ROHS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 64AC9376 P0354NLT
Product Name Common Mode Choke, Aec-Q200, 1.17Mh/1.22A; Dc Current Rating Pulse Electronics Bead/Filter/EMI Optimization >> Common Mode Filters
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-128-426-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
20A, 40Vdc Demanding Environment EMC Filters - FQA020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details