Pulse Electronics Corporation Inductor, 590Uh, Smt, 5.6A, 9.9X19.6Mm; Rated Current Pulse Electronics P0353NLT

Description
INDUCTOR, 590UH, SMT, 5.6A, 9.9X19.6MM; Rated Current:5.6A; Inductance:590µH; Product Range:-; Impedance:-; Common Mode Filter Case:19.56mm x 17.02mm x 9.91mm; Automotive Qualification Standard:-; DC Current Max:5.6A; DC Current RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 590UH, SMT, 5.6A, 9.9X19.6MM; Rated Current:5.6A; Inductance:590µH; Product Range:-; Impedance:-; Common Mode Filter Case:19.56mm x 17.02mm x 9.91mm; Automotive Qualification Standard:-; DC Current Max:5.6A; DC Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 590Uh, Smt, 5.6A, 9.9X19.6Mm; Rated Current Pulse Electronics - 46W2136 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 590Uh, Smt, 5.6A, 9.9X19.6Mm; Rated Current Pulse Electronics
46W2136
Inductor, 590Uh, Smt, 5.6A, 9.9X19.6Mm; Rated Current Pulse Electronics 46W2136
INDUCTOR, 590UH, SMT, 5.6A, 9.9X19.6MM; Rated Current:5.6A; Inductance:590µH; Product Range:-; Impedance:-; Common Mode Filter Case:19.56mm x 17.02mm x 9.91mm; Automotive Qualification Standard:-; DC Current Max:5.6A; DC Current RoHS Compliant: Yes

INDUCTOR, 590UH, SMT, 5.6A, 9.9X19.6MM; Rated Current:5.6A; Inductance:590µH; Product Range:-; Impedance:-; Common Mode Filter Case:19.56mm x 17.02mm x 9.91mm; Automotive Qualification Standard:-; DC Current Max:5.6A; DC Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 46W2136
Product Name Inductor, 590Uh, Smt, 5.6A, 9.9X19.6Mm; Rated Current Pulse Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-130-955-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Panel Mount
Product Standards CQC, cURus, ENEC
View Details
20-40A DIN Rail Redundancy Modules - DRM40 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details