Pulse Electronics Corporation Common Mode Choke, Aec-Q200, 1.47Mh/2.8A; Rated Current Pulse Electronics P0351NLT

Description
COMMON MODE CHOKE, AEC-Q200, 1.47MH/2.8A; Rated Current:2.8A; Inductance:1.47mH; Product Range:P-XXXXNL Series; Impedance:-; Common Mode Filter Case:19.56mm x 17.02mm x 9.91mm; Automotive Qualification Standard:AEC-Q200 RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, AEC-Q200, 1.47MH/2.8A; Rated Current:2.8A; Inductance:1.47mH; Product Range:P-XXXXNL Series; Impedance:-; Common Mode Filter Case:19.56mm x 17.02mm x 9.91mm; Automotive Qualification Standard:AEC-Q200 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, Aec-Q200, 1.47Mh/2.8A; Rated Current Pulse Electronics - 64AC9372 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, Aec-Q200, 1.47Mh/2.8A; Rated Current Pulse Electronics
64AC9372
Common Mode Choke, Aec-Q200, 1.47Mh/2.8A; Rated Current Pulse Electronics 64AC9372
COMMON MODE CHOKE, AEC-Q200, 1.47MH/2.8A; Rated Current:2.8A; Inductance:1.47mH; Product Range:P-XXXXNL Series; Impedance:-; Common Mode Filter Case:19.56mm x 17.02mm x 9.91mm; Automotive Qualification Standard:AEC-Q200 RoHS Compliant: Yes

COMMON MODE CHOKE, AEC-Q200, 1.47MH/2.8A; Rated Current:2.8A; Inductance:1.47mH; Product Range:P-XXXXNL Series; Impedance:-; Common Mode Filter Case:19.56mm x 17.02mm x 9.91mm; Automotive Qualification Standard:AEC-Q200 RoHS Compliant: Yes

Supplier's Site
Inductor, 1470Uh, Smt, 2.8A, 9.9X19.6Mm; Rated Current Pulse Electronics - 46W2135 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1470Uh, Smt, 2.8A, 9.9X19.6Mm; Rated Current Pulse Electronics
46W2135
Inductor, 1470Uh, Smt, 2.8A, 9.9X19.6Mm; Rated Current Pulse Electronics 46W2135
INDUCTOR, 1470UH, SMT, 2.8A, 9.9X19.6MM; Rated Current:2.8A; Inductance:1.47mH; Product Range:-; Impedance:-; Common Mode Filter Case:19.56mm x 17.02mm x 9.91mm; Automotive Qualification Standard:-; DC Current Max:2.8A; DC Current RoHS Compliant: Yes

INDUCTOR, 1470UH, SMT, 2.8A, 9.9X19.6MM; Rated Current:2.8A; Inductance:1.47mH; Product Range:-; Impedance:-; Common Mode Filter Case:19.56mm x 17.02mm x 9.91mm; Automotive Qualification Standard:-; DC Current Max:2.8A; DC Current RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Choke, Aec-Q200, 1.47Mh/2.8A; Rated Current Pulse Electronics - 64AC9373 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, Aec-Q200, 1.47Mh/2.8A; Rated Current Pulse Electronics
64AC9373
Common Mode Choke, Aec-Q200, 1.47Mh/2.8A; Rated Current Pulse Electronics 64AC9373
COMMON MODE CHOKE, AEC-Q200, 1.47MH/2.8A; Rated Current:2.8A; Inductance:1.47mH; Product Range:P-XXXXNL Series; Impedance:-; Common Mode Filter Case:19.56mm x 17.02mm x 9.91mm; Automotive Qualification Standard:AEC-Q200 RoHS Compliant: Yes

COMMON MODE CHOKE, AEC-Q200, 1.47MH/2.8A; Rated Current:2.8A; Inductance:1.47mH; Product Range:P-XXXXNL Series; Impedance:-; Common Mode Filter Case:19.56mm x 17.02mm x 9.91mm; Automotive Qualification Standard:AEC-Q200 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 64AC9372
Product Name Common Mode Choke, Aec-Q200, 1.47Mh/2.8A; Rated Current Pulse Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-134-837-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details