Pulse Electronics Corporation Custom Parts - Custom Parts (N - R) - P0147T P0147T

Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185370-P0147T Packaging: Tape & Reel Termination: SMD/SMT Length: 12.7 mm Shielding: Unshielded Inductance: 56 µH Tolerance: 20 % Military Standard: Not DC Current: 1.65 A Height: 5.46 mm Weight: 1.500002 g Resistance: 139 mΩ Width: 12.7 mm Categories: Custom Parts DC Resistance (DCR): 139 mΩ Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Depth: 12.7 mm Max DC Current: 10.65 A RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185370-P0147T Packaging: Tape & Reel Termination: SMD/SMT Length: 12.7 mm Shielding: Unshielded Inductance: 56 µH Tolerance: 20 % Military Standard: Not DC Current: 1.65 A Height: 5.46 mm Weight: 1.500002 g Resistance: 139 mΩ Width: 12.7 mm Categories: Custom Parts DC Resistance (DCR): 139 mΩ Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Depth: 12.7 mm Max DC Current: 10.65 A RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (N - R) - P0147T - 1185370-P0147T - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (N - R) - P0147T
1185370-P0147T
Custom Parts - Custom Parts (N - R) - P0147T 1185370-P0147T
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185370-P0147T Packaging: Tape & Reel Termination: SMD/SMT Length: 12.7 mm Shielding: Unshielded Inductance: 56 µH Tolerance: 20 % Military Standard: Not DC Current: 1.65 A Height: 5.46 mm Weight: 1.500002 g Resistance: 139 mΩ Width: 12.7 mm Categories: Custom Parts DC Resistance (DCR): 139 mΩ Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Depth: 12.7 mm Max DC Current: 10.65 A RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1185370-P0147T
Packaging: Tape & Reel
Termination: SMD/SMT
Length: 12.7 mm
Shielding: Unshielded
Inductance: 56 µH
Tolerance: 20 %
Military Standard: Not
DC Current: 1.65 A
Height: 5.46 mm
Weight: 1.500002 g
Resistance: 139 mΩ
Width: 12.7 mm
Categories: Custom Parts
DC Resistance (DCR): 139 mΩ
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Depth: 12.7 mm
Max DC Current: 10.65 A
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1185370-P0147T
Product Name Custom Parts - Custom Parts (N - R) - P0147T
Unlock Full Specs
to access all available technical data