The OM900UD is a straight whip RF antenna designed for operation within the frequency range of 890MHz to 960MHz. It features a gain of 3.2dBi, making it suitable for various RF applications that require reliable signal transmission and reception. The antenna is equipped with a magnetic base, allowing for easy mounting on metallic surfaces, which can enhance stability and performance. This product is ideal for engineers looking for a compact and efficient antenna solution for their wireless communication projects.
925MHz Whip, Straight RF Antenna 890MHz ~ 960MHz 3.2dBi Magnetic
ANTENNA BASE-WHIP 3 DB 890-960 M Product overview: OM900UD from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-OM900UD can be used for catalog matching and distributor lookup.
925MHz Whip, Straight RF Antenna 890MHz ~ 960MHz 3.2dBi Magnetic
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 553-OM900UD-ND | 875-OM900UD | OM900UD |
| Product Name | RF Antennas | Rf Antenna | RF Antennas |
| Applications | RF Antennas | RF Testing |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)