480MHz Whip, Straight RF Antenna 470MHz ~ 490MHz 5.5dBi UHF Magnetic
ANTENNA COIL-WHP 5DB 470-490 MHZ Product overview: OM470CK from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 490 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 490 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-OM470CK can be used for catalog matching and distributor lookup.
480MHz Whip, Straight RF Antenna 470MHz ~ 490MHz 5.5dBi UHF Magnetic
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 553-OM470CK-ND | 875-OM470CK | OM470CK |
| Product Name | RF Antennas | 490 MHZ Rf Antenna | RF Antennas |
| Applications | RF Antennas | RF Testing | |
| Primary Frequency Range | 480.0 MHz | 470.0 to 490.0 MHz | |
| Gain | 5.5 dB |
Vertical