Pulse Electronics Corporation RF Antennas OM450CK

Description
460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 5.5dBi UHF Magnetic
Request a Quote Datasheet
Description
460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 5.5dBi UHF Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-OM450CK-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-OM450CK-ND
RF Antennas 553-OM450CK-ND
460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 5.5dBi UHF Magnetic

460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 5.5dBi UHF Magnetic

Buy Now Datasheet
470 MHZ Rf Antenna - 875-OM450CK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 MHZ Rf Antenna
875-OM450CK
470 MHZ Rf Antenna 875-OM450CK
ANTENNA COIL-WHP 5DB 450-470 MHZ Product overview: OM450CK from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 470 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-OM450CK can be used for catalog matching and distributor lookup.

ANTENNA COIL-WHP 5DB 450-470 MHZ Product overview: OM450CK from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 470 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-OM450CK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - OM450CK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
OM450CK
RF Antennas OM450CK
460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 5.5dBi UHF Magnetic

460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 5.5dBi UHF Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-OM450CK-ND 875-OM450CK OM450CK
Product Name RF Antennas 470 MHZ Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Primary Frequency Range 460.0 MHz 450.0 to 470.0 MHz
Gain 5.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers