ERROR: no product mention
COIL / WHIP, 2.5 DB, 144 - 174 M Product overview: OM150CK from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-OM150CK can be used for catalog matching and distributor lookup.
159MHz Whip, Straight RF Antenna 144MHz ~ 174MHz 2dBi Magnetic
159MHz Whip, Straight RF Antenna 144MHz ~ 174MHz 2dBi Magnetic
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-OM150CK | 553-OM150CK-ND | OM150CK |
| Product Name | Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | RF Antennas |
Vertical & 2 x Dual Slant ±45°