Pulse Electronics Corporation 6000MHz Rf Antenna OD617-6000S143

Description
Antenna Flat 6dBi Gain 6000MHz Box Product overview: OD617-6000S143 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6000MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 6000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-OD617-6000S143 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Antenna Flat 6dBi Gain 6000MHz Box Product overview: OD617-6000S143 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6000MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 6000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-OD617-6000S143 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6000MHz Rf Antenna - 875-OD617-6000S143 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6000MHz Rf Antenna
875-OD617-6000S143
6000MHz Rf Antenna 875-OD617-6000S143
Antenna Flat 6dBi Gain 6000MHz Box Product overview: OD617-6000S143 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6000MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 6000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-OD617-6000S143 can be used for catalog matching and distributor lookup.

Antenna Flat 6dBi Gain 6000MHz Box Product overview: OD617-6000S143 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6000MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 6000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-OD617-6000S143 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-OD617-6000S143-ND - DigiKey
Thief River Falls, MN, United States
ANT DAS OMNI 4G LTE 5G CBRS SISO

ANT DAS OMNI 4G LTE 5G CBRS SISO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Antennas Antennas
Product Number 875-OD617-6000S143 553-OD617-6000S143-ND
Product Name 6000MHz Rf Antenna RF Antennas
Applications RF Testing Modem or Wireless Network; 4G, 5G
Primary Frequency Range 617.0 to 6000.0 MHz 711.5 to 5450.0 MHz
Gain 1.5 to 6 dB
VSWR 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
RF Antennas - TREK-ANT-203-GWL5E - Quarktwin Technology Ltd.
Specs
Applications GLONASS, GPS
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers