Pulse Electronics Corporation RF Antennas NMOWBPQC

Description
160MHz Whip, Straight RF Antenna 150MHz ~ 170MHz 2dBi NMO Magnetic
Request a Quote Datasheet
Description
160MHz Whip, Straight RF Antenna 150MHz ~ 170MHz 2dBi NMO Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-NMOWBPQC-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-NMOWBPQC-ND
RF Antennas 553-NMOWBPQC-ND
160MHz Whip, Straight RF Antenna 150MHz ~ 170MHz 2dBi NMO Magnetic

160MHz Whip, Straight RF Antenna 150MHz ~ 170MHz 2dBi NMO Magnetic

Buy Now Datasheet
170 MHZ Rf Antenna - 875-NMOWBPQC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
170 MHZ Rf Antenna
875-NMOWBPQC
170 MHZ Rf Antenna 875-NMOWBPQC
ANT BASE/WHIP UTY 150-170 MHZ Product overview: NMOWBPQC from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 170 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMOWBPQC can be used for catalog matching and distributor lookup.

ANT BASE/WHIP UTY 150-170 MHZ Product overview: NMOWBPQC from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 170 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMOWBPQC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - NMOWBPQC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NMOWBPQC
RF Antennas NMOWBPQC
160MHz Whip, Straight RF Antenna 150MHz ~ 170MHz 2dBi NMO Magnetic

160MHz Whip, Straight RF Antenna 150MHz ~ 170MHz 2dBi NMO Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-NMOWBPQC-ND 875-NMOWBPQC NMOWBPQC
Product Name RF Antennas 170 MHZ Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSA147ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers