Pulse Electronics Corporation RF Antennas NMOWB450C

Description
462.5MHz Whip, Straight RF Antenna 450MHz ~ 475MHz 5.5dBi NMO Magnetic
Request a Quote Datasheet
Description
462.5MHz Whip, Straight RF Antenna 450MHz ~ 475MHz 5.5dBi NMO Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-NMOWB450C-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-NMOWB450C-ND
RF Antennas 553-NMOWB450C-ND
462.5MHz Whip, Straight RF Antenna 450MHz ~ 475MHz 5.5dBi NMO Magnetic

462.5MHz Whip, Straight RF Antenna 450MHz ~ 475MHz 5.5dBi NMO Magnetic

Buy Now Datasheet
Rf Antenna - 875-NMOWB450C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-NMOWB450C
Rf Antenna 875-NMOWB450C
COIL/STAINLESS WHIP, 3.5 DB, 450 Product overview: NMOWB450C from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMOWB450C can be used for catalog matching and distributor lookup.

COIL/STAINLESS WHIP, 3.5 DB, 450 Product overview: NMOWB450C from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMOWB450C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - NMOWB450C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NMOWB450C
RF Antennas NMOWB450C
462.5MHz Whip, Straight RF Antenna 450MHz ~ 475MHz 5.5dBi NMO Magnetic

462.5MHz Whip, Straight RF Antenna 450MHz ~ 475MHz 5.5dBi NMO Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-NMOWB450C-ND 875-NMOWB450C NMOWB450C
Product Name RF Antennas Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers