Pulse Electronics Corporation RF Antennas NMOU155D

Description
162.5MHz Whip, Straight RF Antenna 155MHz ~ 170MHz 2dBi NMO Magnetic
Request a Quote Datasheet
Description
162.5MHz Whip, Straight RF Antenna 155MHz ~ 170MHz 2dBi NMO Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-NMOU155D-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-NMOU155D-ND
RF Antennas 553-NMOU155D-ND
162.5MHz Whip, Straight RF Antenna 155MHz ~ 170MHz 2dBi NMO Magnetic

162.5MHz Whip, Straight RF Antenna 155MHz ~ 170MHz 2dBi NMO Magnetic

Buy Now Datasheet
Rf Antenna - 875-NMOU155D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-NMOU155D
Rf Antenna 875-NMOU155D
ANT BASE WHP-OPEN UTY 155-170 Product overview: NMOU155D from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMOU155D can be used for catalog matching and distributor lookup.

ANT BASE WHP-OPEN UTY 155-170 Product overview: NMOU155D from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMOU155D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - NMOU155D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NMOU155D
RF Antennas NMOU155D
162.5MHz Whip, Straight RF Antenna 155MHz ~ 170MHz 2dBi NMO Magnetic

162.5MHz Whip, Straight RF Antenna 155MHz ~ 170MHz 2dBi NMO Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-NMOU155D-ND 875-NMOU155D NMOU155D
Product Name RF Antennas Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers