Pulse Electronics Corporation RF Antennas NMOSPEC900

Description
925MHz Whip, Straight RF Antenna 890MHz ~ 960MHz 5.4dBi NMO Magnetic
Request a Quote Datasheet
Description
925MHz Whip, Straight RF Antenna 890MHz ~ 960MHz 5.4dBi NMO Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-NMOSPEC900-ND - DigiKey
Thief River Falls, MN, United States
925MHz Whip, Straight RF Antenna 890MHz ~ 960MHz 5.4dBi NMO Magnetic

925MHz Whip, Straight RF Antenna 890MHz ~ 960MHz 5.4dBi NMO Magnetic

Buy Now Datasheet
Rf Antenna - 875-NMOSPEC900 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-NMOSPEC900
Rf Antenna 875-NMOSPEC900
ANT CHR SPEC BASE-WHP 3DB 890 Product overview: NMOSPEC900 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMOSPEC900 can be used for catalog matching and distributor lookup.

ANT CHR SPEC BASE-WHP 3DB 890 Product overview: NMOSPEC900 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMOSPEC900 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - NMOSPEC900 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NMOSPEC900
RF Antennas NMOSPEC900
925MHz Whip, Straight RF Antenna 890MHz ~ 960MHz 5.4dBi NMO Magnetic

925MHz Whip, Straight RF Antenna 890MHz ~ 960MHz 5.4dBi NMO Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-NMOSPEC900-ND 875-NMOSPEC900 NMOSPEC900
Product Name RF Antennas Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers