Pulse Electronics Corporation Rf Antenna NMOQW152

Description
STAINLESS BASE / WHIP, UNITY, 15 Product overview: NMOQW152 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMOQW152 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
STAINLESS BASE / WHIP, UNITY, 15 Product overview: NMOQW152 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMOQW152 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-NMOQW152 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-NMOQW152
Rf Antenna 875-NMOQW152
STAINLESS BASE / WHIP, UNITY, 15 Product overview: NMOQW152 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMOQW152 can be used for catalog matching and distributor lookup.

STAINLESS BASE / WHIP, UNITY, 15 Product overview: NMOQW152 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMOQW152 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-NMOQW152-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-NMOQW152-ND
RF Antennas 553-NMOQW152-ND
157MHz Whip, Straight RF Antenna 152MHz ~ 162MHz 2dBi NMO Magnetic

157MHz Whip, Straight RF Antenna 152MHz ~ 162MHz 2dBi NMO Magnetic

Buy Now Datasheet
RF Antennas - NMOQW152 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NMOQW152
RF Antennas NMOQW152
157MHz Whip, Straight RF Antenna 152MHz ~ 162MHz 2dBi NMO Magnetic

157MHz Whip, Straight RF Antenna 152MHz ~ 162MHz 2dBi NMO Magnetic

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-NMOQW152 553-NMOQW152-ND NMOQW152
Product Name Rf Antenna RF Antennas RF Antennas
Applications RF Testing RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers