Pulse Electronics Corporation RF Antennas NMOQW144

Description
148MHz Whip, Straight RF Antenna 144MHz ~ 152MHz 2dBi NMO Magnetic
Request a Quote Datasheet
Description
148MHz Whip, Straight RF Antenna 144MHz ~ 152MHz 2dBi NMO Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-NMOQW144-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
553-NMOQW144-ND
RF Antennas 553-NMOQW144-ND
148MHz Whip, Straight RF Antenna 144MHz ~ 152MHz 2dBi NMO Magnetic

148MHz Whip, Straight RF Antenna 144MHz ~ 152MHz 2dBi NMO Magnetic

Buy Now Datasheet
Rf Antenna - 875-NMOQW144 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-NMOQW144
Rf Antenna 875-NMOQW144
STAINLESS BASE / WHIP, UNITY, 14 Product overview: NMOQW144 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMOQW144 can be used for catalog matching and distributor lookup.

STAINLESS BASE / WHIP, UNITY, 14 Product overview: NMOQW144 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMOQW144 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - NMOQW144 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NMOQW144
RF Antennas NMOQW144
148MHz Whip, Straight RF Antenna 144MHz ~ 152MHz 2dBi NMO Magnetic

148MHz Whip, Straight RF Antenna 144MHz ~ 152MHz 2dBi NMO Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-NMOQW144-ND 875-NMOQW144 NMOQW144
Product Name RF Antennas Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers