Pulse Electronics Corporation RF Antennas NMOQSPEC800B

Description
851MHz Whip, Straight RF Antenna 806MHz ~ 896MHz 2dBi NMO Magnetic
Request a Quote Datasheet
Description
851MHz Whip, Straight RF Antenna 806MHz ~ 896MHz 2dBi NMO Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-NMOQSPEC800B-ND - DigiKey
Thief River Falls, MN, United States
851MHz Whip, Straight RF Antenna 806MHz ~ 896MHz 2dBi NMO Magnetic

851MHz Whip, Straight RF Antenna 806MHz ~ 896MHz 2dBi NMO Magnetic

Buy Now Datasheet
Rf Antenna - 875-NMOQSPEC800B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SPEC BASE / WHIP, UNITY, 806 - 8 Product overview: NMOQSPEC800B from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMOQSPEC800B can be used for catalog matching and distributor lookup.

SPEC BASE / WHIP, UNITY, 806 - 8 Product overview: NMOQSPEC800B from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMOQSPEC800B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - NMOQSPEC800B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NMOQSPEC800B
RF Antennas NMOQSPEC800B
851MHz Whip, Straight RF Antenna 806MHz ~ 896MHz 2dBi NMO Magnetic

851MHz Whip, Straight RF Antenna 806MHz ~ 896MHz 2dBi NMO Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-NMOQSPEC800B-ND 875-NMOQSPEC800B NMOQSPEC800B
Product Name RF Antennas Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSA14M2N10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers