773MHz Whip, Straight RF Antenna 740MHz ~ 806MHz 2dBi NMO Magnetic
BASE / WHIP, UNITY, 740-806 MHZ, Product overview: NMOQ700B from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 806 MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 806 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-NMOQ700B can be used for catalog matching and distributor lookup.
773MHz Whip, Straight RF Antenna 740MHz ~ 806MHz 2dBi NMO Magnetic
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 553-NMOQ700B-ND | 875-NMOQ700B | NMOQ700B |
| Product Name | RF Antennas | 806 MHZ Rf Antenna | RF Antennas |
| Applications | RF Antennas | RF Testing |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)