PULSE ELECTRONICS CORPORATION
NMOKHFMIDCX -- RF ANTENNAS
Pulse Electronics Corporation
RF Antennas
NMOKHFMIDCX
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
Antennas |
|
Product Number
|
553-NMOKHFMIDCX-ND |
NMOKHFMIDCX |
|
Product Name
|
RF Antennas |
RF Antennas |
|
Applications
|
RF Antennas
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarization
Other; iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)
Primary Frequency Range
5975.0 MHz
Operating Temperature
-40 to 80 F (-40 to 26.67 C)
View Details
Applications
CDMA, GPS, GSM, HSPA, UMTS
Technology Type
Dome
View Details
Primary Frequency Range
? to 2700.0 MHz
View Details
3 suppliers